Mencom Corporation Panel interface connector Mencom DP-DB9-RJ45-R-32 DP-DB9-RJ45-R-32

Description
Panel interface connector DP-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The DP-DB9-RJ45-R-32 panel interface connector provides aDuplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DP-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet
Description
Panel interface connector DP-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The DP-DB9-RJ45-R-32 panel interface connector provides aDuplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DP-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel interface connector Mencom DP-DB9-RJ45-R-32 -  - Automation24, Inc.
King of Prussia, PA, United States
Panel interface connector Mencom DP-DB9-RJ45-R-32
Panel interface connector Mencom DP-DB9-RJ45-R-32
Panel interface connector DP-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The DP-DB9-RJ45-R-32 panel interface connector provides aDuplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DP-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Panel interface connector DP-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The DP-DB9-RJ45-R-32 panel interface connector provides aDuplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DP-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Panel interface connector Mencom DP-DB9-RJ45-R-32
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Duplex + RJ45 + D-sub
Unlock Full Specs
to access all available technical data

Similar Products