Mencom Corporation Panel interface connector Mencom GF-DB9-RJ45-R-32 GF-DB9-RJ45-R-32

Description
Panel interface connector GF-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-DB9-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet
Description
Panel interface connector GF-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-DB9-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel interface connector Mencom GF-DB9-RJ45-R-32 -  - Automation24, Inc.
King of Prussia, PA, United States
Panel interface connector Mencom GF-DB9-RJ45-R-32
Panel interface connector Mencom GF-DB9-RJ45-R-32
Panel interface connector GF-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-DB9-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Panel interface connector GF-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The GF-DB9-RJ45-R-32 panel interface connector provides a GFCI Duplex receptacle, RJ45 interface port, 9-pin female D-sub connector, and a 3 A resettable breaker. The dimensions of the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-DB9-RJ45-R-32 is composed of a diecast aluminum housing, TPE gasket, and stainless steel fastening lever.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Panel interface connector Mencom GF-DB9-RJ45-R-32
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Duplex + RJ45 + D-sub
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Ethernet Connectors - 2699003 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination Cable
View Details