The PPA15 FO pneumatic actuator is a compact, full-plastic device with a PP-GF housing, designed for fail-safe to open operation. It features a NAMUR connection per VDE 3845 for accessory mounting and has a mass of 1.025 kg. Exact dimensions include a G1 of 94 mm, H2 of 24 mm, and Lmax of 211 mm, and it is compatible with ball valves in DN10-DN25 and DN32 sizes, and butterfly valves in DN50 size, all based on 5.6 bar control pressure.
Fail safe to close (FC) / Fail safe to open (FO)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198155155 |
| Product Name | Valves - actuation - pneumatic-actuators |