Manual Interface module for Ball Valve Type 546 Pro and 543 Pro, with position feedback via double sensor (PNP, NPN, NAMUR), inclusive labelling clip, and physical dimensions H1=15 mm, H2=32 mm, L1=37 mm, L2=44 mm, L3=46 mm, for DN10-15 size valves, weighing 0.042 kg.
For Ball Valve Type 546 Pro & 543 Pro
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198546102 |
| Product Name | Valves - actuation - mounting-kits |
| Valve Size | 0.63 to 0.79 inch (16.00 to 20.00 mm) |