Intermediate element for pneumatic actuator units PA30-45, compatible with type 546, in a mounting configuration of screws, distance pieces, and reducing bush. Physical weight is 0.324 kg. Compatible with PA40 FC/FO actuators having a nominal diameter of 90 mm and bore size of 80 mm.
(screws/distance pieces/reducing bush) For actuator units pneumatic PA30-45 To type 546
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198000596 |
| Product Name | Valves - actuation - mounting-kits |
| Valve Size | 3.54 inch (90.00 mm) |