The SYGEF Standard Lug-style end installation butterfly valve type 578, model 175 578 946, is a DN140 valve with a 5-inch bore, designed for use with ANSI/ASME B16.5 Class 150 flanges. It features a PP-GF30 housing with SS316 lug inserts and operates at a maximum pressure of 10 bar. The valve has an overall length of 272 mm, a width of 180 mm, and a height of 180 mm, with a weight of 4.120 kg. It complies with EN 558 and ISO 5752 standards, and its interface follows DIN/ISO 5211 F07. The kv-value is 8600 l/min at Δp=1 bar.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578946 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 5.51 inch (140.00 mm) |