Interface module for GF actuators (EA/PA/PPA) designed for ball valve type 546/543 Pro, with mounting dimensions H1=19 mm, H2=49 mm, H3=23 mm, L1=92 mm, L2=91 mm, D1=70 mm, D2=50 mm, D3=M8, D4=M6, and a weight of 0.135 kg for the PPA80 variant. Includes a double sensor with LED for electrical position feedback (PNP, NPN, NAMUR) and an inclusive labelling clip. Requires a spacer ring when used with ball valve 543 Pro.
For ball valve type 546/543 Pro
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198546166 |
| Product Name | Valves - actuation - mounting-kits |
| Valve Size | 2.95 to 3.54 inch (75.00 to 90.00 mm) |