Georg Fischer Piping Systems Ltd Valves - actuation - mounting-kits 198546126

Description
For Ball Valve Type 543 Pro & 546 Pro
Request a Quote
Description
For Ball Valve Type 543 Pro & 546 Pro
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Interface module with diagonal square head for ISO5211 actuators, designed for Ball Valve Type 543 Pro & 546 Pro, with DN 32-40 size, weighing 0.130 kg, and dimensions H1=11 mm, H2=33 mm, H3=13 mm, L1=72 mm, L2=79 mm, D1=50 mm, D2=M6, D3=36 mm, D4=M5, inclusive of a transparent labelling clip; no position feedback capability through double sensor with LED.

Datasheet Summary
Powered by GS/AI

Interface module with diagonal square head for ISO5211 actuators, designed for Ball Valve Type 543 Pro & 546 Pro, with DN 32-40 size, weighing 0.130 kg, and dimensions H1=11 mm, H2=33 mm, H3=13 mm, L1=72 mm, L2=79 mm, D1=50 mm, D2=M6, D3=36 mm, D4=M5, inclusive of a transparent labelling clip; no position feedback capability through double sensor with LED.

Suppliers

Company
Product
Description
Supplier Links
Valves - actuation - mounting-kits - 198546126 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - actuation - mounting-kits
198546126
Valves - actuation - mounting-kits 198546126
For Ball Valve Type 543 Pro & 546 Pro

For Ball Valve Type 543 Pro & 546 Pro

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 198546126
Product Name Valves - actuation - mounting-kits
Valve Size 1.57 to 1.97 inch (40.00 to 50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369105 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
Diaphragm Valves - 2140560 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305557 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details