Pneumatic actuator for valves, with fail safe to open (FO) operation, featuring a full-plastic PP-GF housing and NAMUR mounting interface per VDE 3845. It has a mass of 1.025 kg and is designed for use with ball valves in DN10-DN25 range or butterfly valves in DN50 range at 5.6 bar control pressure. Dimensions include a height H2 of 93 mm, width Wmax of 94 mm, and length Lmax of 211 mm.
Fail safe to close (FC) / Fail safe to open (FO)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198155152 |
| Product Name | Valves - actuation - pneumatic-actuators |