Interface module for GE actuators (EA/PA/PPA) designed for ball valve type 546/543 Pro, with part number 198546143, featuring an electrical position feedback system with LED support for PNP, NPN, and NAMUR signals, a mounting dimension of 16 mm height, 35 mm width, and 17 mm depth, and a weight of 0.105 kg, compatible with DN20-25 ball valves and requiring no additional spacer ring.
For ball valve type 546/543 Pro
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198546143 |
| Product Name | Valves - actuation - mounting-kits |
| Valve Size | 0.98 inch (25.00 mm) |