The 175578949 is a lug-style butterfly valve from the SYGEF 578 series, featuring a PP-GF30 housing with SS316 lug inserts and ANSI/ASME B16.5 Class 150 flange connections. It is designed for DN280 (10 inch) nominal diameter, with an overall length of 440 mm, width of 440 mm, and height of 511.5 mm, complying with EN 558 and ISO 5752. The valve has a Kv-value of 34000 l/min at 10 bar differential pressure and weighs 17.880 kg. It incorporates a F07 interface per DIN/ISO 5211 and is rated for PN250. The valve body uses PTFE sealing, and it supports butterfly valve operation with a bare shaft design.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175578949 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |