The electric actuator EAMT series is a multiturn actuator designed for valve control with position feedback and an integrated heating element. It includes a retrofit kit with actuator, half shells, and screws, and features adjustable heater settings and a 7-segment error LED. The model with dimensions H1=198 mm, H2=153 mm, L1=210 mm, L2=167 mm, L3=188 mm, L4=150 mm, L5=82.5 mm, L6=107 mm, L7=64.3 mm, L8=122 mm, L9=16 mm corresponds to the EAMT 100-230V variant with nominal torque of 10 N·m and maximum torque of 25 N·m, designated as EA MT DN25. All variants include fail-safe return, monitoring board, positioner, and Profibus DP board options. The technical data are subject to change and not guaranteed.
EA MT DN25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 198153210 |
| Product Name | Valves - actuation - electric-actuators |