Datalogic USA, Inc. Safety light curtain Datalogic 957910570 - SL4-24-0900-E 957910570

Description
The Type 4 safety light curtain 957910570 - SL4-24-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 24 mm, ideal for hand protection. The 957910570 - SL4-24-0900-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910570 - SL4-24-0900-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.
Description
The Type 4 safety light curtain 957910570 - SL4-24-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 24 mm, ideal for hand protection. The 957910570 - SL4-24-0900-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910570 - SL4-24-0900-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Datalogic 957910570 - SL4-24-0900-E -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Datalogic 957910570 - SL4-24-0900-E
Safety light curtain Datalogic 957910570 - SL4-24-0900-E
The Type 4 safety light curtain 957910570 - SL4-24-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 24 mm, ideal for hand protection. The 957910570 - SL4-24-0900-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910570 - SL4-24-0900-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

The Type 4 safety light curtain 957910570 - SL4-24-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 24 mm, ideal for hand protection. The 957910570 - SL4-24-0900-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910570 - SL4-24-0900-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Datalogic 957910570 - SL4-24-0900-E
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447908-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Light Curtains - 2858858 - RS Components, Ltd.
Specs
Spanning Distance 19.69 to 177 inch (500 to 4500 mm)
Response Time 10 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-P4L0240YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 9.45 inch (240 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 15.8 milliseconds
View Details