The Type 4 safety light curtain 957901120 - SG4-30-015-OO-E from Datalogic has a protective field height of 150 mm and a resolution of 30 mm, ideal for hand protection. The SG4 has transmitters and receivers and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 19 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in a host of safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957901120 - SG4-30-015-OO-E light curtain is established via an 8-pole connector for the receiver, and a 4-pole M12 connector for the transmitter. The suitable mounting material comes included.
| Automation24, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Name | Safety light curtain Datalogic 957901120 - SG4-30-015-OO-E |