Datalogic USA, Inc. Safety light curtain Datalogic 957910500 - SL4-24-0690-E 957910500

Description
The Type 4 safety light curtain 957910500 - SL4-24-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 24 mm, ideal for hand protection. The 957910500 - SL4-24-0690-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910500 - SL4-24-0690-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.
Description
The Type 4 safety light curtain 957910500 - SL4-24-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 24 mm, ideal for hand protection. The 957910500 - SL4-24-0690-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910500 - SL4-24-0690-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Datalogic 957910500 - SL4-24-0690-E -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Datalogic 957910500 - SL4-24-0690-E
Safety light curtain Datalogic 957910500 - SL4-24-0690-E
The Type 4 safety light curtain 957910500 - SL4-24-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 24 mm, ideal for hand protection. The 957910500 - SL4-24-0690-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910500 - SL4-24-0690-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

The Type 4 safety light curtain 957910500 - SL4-24-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 24 mm, ideal for hand protection. The 957910500 - SL4-24-0690-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910500 - SL4-24-0690-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Datalogic 957910500 - SL4-24-0690-E
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1203850-ND - DigiKey
Specs
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety Light Curtain - 440L-C4KL0960YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447908-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG440 - SLG 440 - SLG440-ER-0500-02-H1 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details