The Type 4 safety light curtain 957910230 - SL4-14-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 14 mm, ideal for finger protection. The 957910230 - SL4-14-0900-E includes a transmitter and receiver and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 0.6 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957910230 - SL4-14-0900-E light curtain is established via a 5-pole connector for the receiver, and a 5-pole M12 connector for the transmitter (not included). Mounting hardware is included.
| Automation24, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Name | Safety light curtain Datalogic 957910230 - SL4-14-0900-E |