Datalogic USA, Inc. Safety light curtain Datalogic 957901130 - SG4-30-030-OO-E 957901130

Description
The Type 4 safety light curtain 957901130 - SG4-30-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 30 mm, ideal for hand protection. The SG4 has transmitters and receivers and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 19 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in a host of safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957901130 - SG4-30-030-OO-E light curtain is established via an 8-pole connector for the receiver, and a 4-pole M12 connector for the transmitter. The suitable mounting material comes included.
Description
The Type 4 safety light curtain 957901130 - SG4-30-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 30 mm, ideal for hand protection. The SG4 has transmitters and receivers and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 19 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in a host of safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957901130 - SG4-30-030-OO-E light curtain is established via an 8-pole connector for the receiver, and a 4-pole M12 connector for the transmitter. The suitable mounting material comes included.

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Datalogic 957901130 - SG4-30-030-OO-E -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Datalogic 957901130 - SG4-30-030-OO-E
Safety light curtain Datalogic 957901130 - SG4-30-030-OO-E
The Type 4 safety light curtain 957901130 - SG4-30-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 30 mm, ideal for hand protection. The SG4 has transmitters and receivers and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 19 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in a host of safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957901130 - SG4-30-030-OO-E light curtain is established via an 8-pole connector for the receiver, and a 4-pole M12 connector for the transmitter. The suitable mounting material comes included.

The Type 4 safety light curtain 957901130 - SG4-30-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 30 mm, ideal for hand protection. The SG4 has transmitters and receivers and is a PNP-switching safety light curtain with two OSSD outputs and a supply voltage of 24 V DC +/- 20%. Thanks to its range of 0.2 to 19 m and a performance level in accordance with PL e category 4 in accordance with ISO13849-1, it is ideal for use in a host of safety applications, in which the safety of staff must be guaranteed. The electrical connection of the 957901130 - SG4-30-030-OO-E light curtain is established via an 8-pole connector for the receiver, and a 4-pole M12 connector for the transmitter. The suitable mounting material comes included.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Datalogic 957901130 - SG4-30-030-OO-E
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1207969-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 1.34 inch (34 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 445L-P4L0840YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 33.07 inch (840 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 42.2 milliseconds
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0410-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details