Festo Corporation Electrical manifold module VMPAL-EVAP-10-2-4

Description
electrical interlinking module VMPAL-EVAP-10-2-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet
Description
electrical interlinking module VMPAL-EVAP-10-2-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical manifold module - VMPAL-EVAP-10-2-4 - Festo Corporation
Islandia, NY, United States
Electrical manifold module
VMPAL-EVAP-10-2-4
Electrical manifold module VMPAL-EVAP-10-2-4
electrical interlinking module VMPAL-EVAP-10-2-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V

electrical interlinking module VMPAL-EVAP-10-2-4 Valve size=10 mm, Max. number of valve positions=4, Max. number of solenoid coils=8, Integrated function=Colour-coded assignment of the valve function, Nominal operating voltage DC=24 V

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VMPAL-EVAP-10-2-4
Product Name Electrical manifold module
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure regulating valve manifold - LRB-3/8-D-7-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Manifold - MHA1-PR8-3-PI-PCBM - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details