Festo Corporation Electrical manifold module VMPAL-EVAP-20-SP

Description
electrical interlinking module VMPAL-EVAP-20-SP Integrated function=Supply module (signal transmission), Nominal operating voltage DC=24 V, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=14 g
Request a Quote Datasheet
Description
electrical interlinking module VMPAL-EVAP-20-SP Integrated function=Supply module (signal transmission), Nominal operating voltage DC=24 V, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=14 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical manifold module - VMPAL-EVAP-20-SP - Festo Corporation
Islandia, NY, United States
Electrical manifold module
VMPAL-EVAP-20-SP
Electrical manifold module VMPAL-EVAP-20-SP
electrical interlinking module VMPAL-EVAP-20-SP Integrated function=Supply module (signal transmission), Nominal operating voltage DC=24 V, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=14 g

electrical interlinking module VMPAL-EVAP-20-SP Integrated function=Supply module (signal transmission), Nominal operating voltage DC=24 V, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=14 g

Supplier's Site Datasheet
Pneumatic Manifold - 45112149 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45112149
Pneumatic Manifold 45112149
ELECTRICAL MANIFOLD MODULE, "U" MODULE BLOCK 1-40, BLACK, FOR SUPPLY MODULE (SIGNALS ARE PASSED THROUGH), 24VDC, HIGH CORROSION STRESS (3). FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MANIFOLD MODULE, "U" MODULE BLOCK 1-40, BLACK, FOR SUPPLY MODULE (SIGNALS ARE PASSED THROUGH), 24VDC, HIGH CORROSION STRESS (3). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VMPAL-EVAP-20-SP 45112149
Product Name Electrical manifold module Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - FRZ-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
Connection block - CPE14-PRS-3/8-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE14-PRS-3/8-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details