Festo Corporation Sub-base VMPAC-AP-14-SP-1

Description
sub-base VMPAC-AP-14-SP-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
Request a Quote Datasheet
Description
sub-base VMPAC-AP-14-SP-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - VMPAC-AP-14-SP-1 - Festo Corporation
Islandia, NY, United States
sub-base VMPAC-AP-14-SP-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar

sub-base VMPAC-AP-14-SP-1 Width=32,8 mm, Length=169 mm, Grid dimension=26,8 mm, Max. number of valve positions=1, Operating pressure=-0,9 - 8 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VMPAC-AP-14-SP-1
Product Name Sub-base
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Body Material Acetal; PA-reinforced
View Details
Connection block - CPE10-3/2-PRS-1/4-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold - MHA2-PR2-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-H-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 3564 GPM (13500 L/min)
View Details