Festo Corporation Electrical manifold module VMPAL-EVAP-14-1

Description
electrical interlinking module VMPAL-EVAP-14-1 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet
Description
electrical interlinking module VMPAL-EVAP-14-1 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical manifold module - VMPAL-EVAP-14-1 - Festo Corporation
Islandia, NY, United States
Electrical manifold module
VMPAL-EVAP-14-1
Electrical manifold module VMPAL-EVAP-14-1
electrical interlinking module VMPAL-EVAP-14-1 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V

electrical interlinking module VMPAL-EVAP-14-1 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=1, Integrated function=Colour-coded assignment of the valve function, Nominal operating voltage DC=24 V

Supplier's Site Datasheet
Pneumatic Manifold - 45112133 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45112133
Pneumatic Manifold 45112133
ELECTRICAL MANIFOLD MODULE, VMPAL SERIES, 14 MM VALVE SIZE, 1 VALVE POSITION, 1 SOLENOID COIL, 24 VDC, 560963. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MANIFOLD MODULE, VMPAL SERIES, 14 MM VALVE SIZE, 1 VALVE POSITION, 1 SOLENOID COIL, 24 VDC, 560963. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VMPAL-EVAP-14-1 45112133
Product Name Electrical manifold module Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P4-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Multi-pin - CPV10-VI-P6-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA4-PR2-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - MHP1-PR2-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details