Festo Corporation Electrical manifold module VMPAL-EVAP-10-2

Description
electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet
Description
electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical manifold module - VMPAL-EVAP-10-2 - Festo Corporation
Islandia, NY, United States
Electrical manifold module
VMPAL-EVAP-10-2
Electrical manifold module VMPAL-EVAP-10-2
electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V

electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-coded assignment of the valve function, Nominal operating voltage DC=24 V

Supplier's Site Datasheet
Pneumatic Manifold - 45112125 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45112125
Pneumatic Manifold 45112125
ELECTRICAL MANIFOLD MODULE, "A" MODULE BLOCK 1-40, FOR ONE SUB-BASE (1 VALVE POSITION), BLACK, DOUBLE SOLENOID (2 SOLENOID COILS), 34 PIN, 24VDC, 10 MM VALVE SIZE, HIGH CORROSION STRESS (3). FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MANIFOLD MODULE, "A" MODULE BLOCK 1-40, FOR ONE SUB-BASE (1 VALVE POSITION), BLACK, DOUBLE SOLENOID (2 SOLENOID COILS), 34 PIN, 24VDC, 10 MM VALVE SIZE, HIGH CORROSION STRESS (3). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VMPAL-EVAP-10-2 45112125
Product Name Electrical manifold module Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Connection block - MHP1-P2-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Manifold - MHA4-PR6-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Multi-pin - CPV10-VI-P4-M7-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
2 suppliers