Festo Corporation Pneumatic Manifold VMPA-ASI-EPL-GU-4E4A-Z

Description
ELECTRICAL INTERFACE, VMPA SERIES, FIELDBUS INTERFACE: SOCKET/M12 (AS-I OUT); PLUG/M12 (AS-I IN), 4 VALVE POSITIONS MAX., 1 SLAVE PER DEVICE, 4 INPUTS MAX., THROUGH-HOLE MOUNTING, 546991. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRICAL INTERFACE, VMPA SERIES, FIELDBUS INTERFACE: SOCKET/M12 (AS-I OUT); PLUG/M12 (AS-I IN), 4 VALVE POSITIONS MAX., 1 SLAVE PER DEVICE, 4 INPUTS MAX., THROUGH-HOLE MOUNTING, 546991. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manifold - 45111850 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45111850
Pneumatic Manifold 45111850
ELECTRICAL INTERFACE, VMPA SERIES, FIELDBUS INTERFACE: SOCKET/M12 (AS-I OUT); PLUG/M12 (AS-I IN), 4 VALVE POSITIONS MAX., 1 SLAVE PER DEVICE, 4 INPUTS MAX., THROUGH-HOLE MOUNTING, 546991. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL INTERFACE, VMPA SERIES, FIELDBUS INTERFACE: SOCKET/M12 (AS-I OUT); PLUG/M12 (AS-I IN), 4 VALVE POSITIONS MAX., 1 SLAVE PER DEVICE, 4 INPUTS MAX., THROUGH-HOLE MOUNTING, 546991. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Manifolds and Manifold Systems
Product Number 45111850
Product Name Pneumatic Manifold
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Connection block - CPE10-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold Bases, Sub-Bases & End Bases - 1366958 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium alloy
View Details
ES, ESO Valve Manifold - 26081-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details