Festo Corporation Electrical manifold module VMPAL-EVAP-14-2

Description
electrical interlinking module VMPAL-EVAP-14-2 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet
Description
electrical interlinking module VMPAL-EVAP-14-2 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical manifold module - VMPAL-EVAP-14-2 - Festo Corporation
Islandia, NY, United States
Electrical manifold module
VMPAL-EVAP-14-2
Electrical manifold module VMPAL-EVAP-14-2
electrical interlinking module VMPAL-EVAP-14-2 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-code d assignment of the valve function, Nominal operating voltage DC=24 V

electrical interlinking module VMPAL-EVAP-14-2 Valve size=14 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-coded assignment of the valve function, Nominal operating voltage DC=24 V

Supplier's Site Datasheet
Pneumatic Manifold - 45112137 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45112137
Pneumatic Manifold 45112137
ELECTRICAL MANIFOLD MODULE, 24 VDC, 1 VALVE POSITION, 2 VALVE COILS, VALVE SIZE: 14 MM, BLACK, 560964. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MANIFOLD MODULE, 24 VDC, 1 VALVE POSITION, 2 VALVE COILS, VALVE SIZE: 14 MM, BLACK, 560964. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VMPAL-EVAP-14-2 45112137
Product Name Electrical manifold module Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold - MHA1-PR10-3-M3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - MHP2-PR8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE14-3/2-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details