50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology
Thyristor/Thyristor 50 mm Eco Block 1600 V, 280 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT270N16KOF
Summary of Features
Solder-Bond Technology
Industrial standard package
Electrically insulated copper base plate
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
Optimized for less performant heat sinks
Potential Applications
Motor control and drives
Uninterruptible power supply (UPS)
Industrial heating and welding
Applications
Uninterruptible power supplies (UPS)
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology
Thyristor/Thyristor 50 mm Eco Block 1600 V, 280 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT270N16KOF
Summary of Features
- Solder-Bond Technology
- Industrial standard package
- Electrically insulated copper base plate
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- Optimized for less performant heat sinks
Potential Applications
- Motor control and drives
- Uninterruptible power supply (UPS)
- Industrial heating and welding
Applications
- Uninterruptible power supplies (UPS)