60 mm Thyristor/Diode Module with 2200 V in pressure contact technology
Thyristor/Diode 60 mm Power Block 2200 V, 520 A module for phase control with high reliable pressure contact technology using an isolated copper base plate. Also available with pre-applied Thermal Interface Material.
Summary of Features
Pressure contact technology for high reliability
Industrial standard package
Electrically insulated baseplate
Advanced Medium Power Technology (AMPT)
Short on fail
Highest robustness
Benefits
Designed for high overload and power cycling requirements
High DC blocking stability over whole lifetime
High surge current capability especially for short grid spikes
One supplier for a broad range of Power Block Modules
Potential Applications
Motor Control and Drives
Industrial heating and welding
Wind energy systems
Traction
Uninterruptible Power Supply (UPS)
Commercial, construction and agricultural vehicles (CAV)
Applications
48 V intermediate bus converter (IBC)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology
Thyristor/Diode 60 mm Power Block 2200 V, 520 A module for phase control with high reliable pressure contact technology using an isolated copper base plate. Also available with pre-applied Thermal Interface Material.
Summary of Features
- Pressure contact technology for high reliability
- Industrial standard package
- Electrically insulated baseplate
- Advanced Medium Power Technology (AMPT)
- Short on fail
- Highest robustness
Benefits
- Designed for high overload and power cycling requirements
- High DC blocking stability over whole lifetime
- High surge current capability especially for short grid spikes
- One supplier for a broad range of Power Block Modules
Potential Applications
- Motor Control and Drives
- Industrial heating and welding
- Wind energy systems
- Traction
- Uninterruptible Power Supply (UPS)
- Commercial, construction and agricultural vehicles (CAV)
Applications
- 48 V intermediate bus converter (IBC)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1