34 mm Thyristor/Diode Module with 1600 V in solder bond technology
Thyristor/Diode 34 mm Eco Block 1600 V, 240 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD240N18SOF and if you need additional features or higher performance go to pressure contact technology.
Summary of Features
Solder bond technology
Industrial standard package
Electrically insulated base plate
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
Optimized for less performant heat sinks
Applications
General purpose motor drive - variating frequency and voltage
Motor Control
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
1ED3491MC12M | Gate driver ICs
FF450R12ME7_B11 | IGBT modules
FF600R12ME7_B11 | IGBT modules
1ED3491MC12M | Gate driver ICs
FF450R12ME7_B11 | IGBT modules
FF600R12ME7_B11 | IGBT modules
1ED3491MC12M | Gate driver ICs
FF450R12ME7_B11 | IGBT modules
FF600R12ME7_B11 | IGBT modules
34 mm Thyristor/Diode Module with 1600 V in solder bond technology
Thyristor/Diode 34 mm Eco Block 1600 V, 240 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD240N18SOF and if you need additional features or higher performance go to pressure contact technology.
Summary of Features
- Solder bond technology
- Industrial standard package
- Electrically insulated base plate
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- Optimized for less performant heat sinks
Applications
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- 1ED3491MC12M |
Gate driver ICs
- FF450R12ME7_B11 |
IGBT modules
- FF600R12ME7_B11 |
IGBT modules
- 1ED3491MC12M |
Gate driver ICs
- FF450R12ME7_B11 |
IGBT modules
- FF600R12ME7_B11 |
IGBT modules
- 1ED3491MC12M |
Gate driver ICs
- FF450R12ME7_B11 |
IGBT modules
- FF600R12ME7_B11 |
IGBT modules