Thyristor/Thyristor 50 mm Prime Block 2200 V, 340 A module for phase control in pressure contact technology. TT340N22KOF offers highest current density and highest surge current in standard 50 mm housing.
Summary of Features
Pressure contact technology for high reliability
Advanced Medium Power Technology (AMPT)
Industrial standard package
Electrically insulated base plate
Benefits
Best-in-class Power Density in pin-to-pin compatible 50 mm housing to avoid paralleling of modules
Highest surge current in standard 50 mm housing
Predictable performance over entire lifetime
Ready for safety applications
Easy mounting & Faster time-to-market
Applications
Industrial motor drives and controls
Motor Control
Uninterruptible power supplies (UPS)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1
Thyristor/Thyristor 50 mm Prime Block 2200 V, 340 A module for phase control in pressure contact technology. TT340N22KOF offers highest current density and highest surge current in standard 50 mm housing.
Summary of Features
- Pressure contact technology for high reliability
- Advanced Medium Power Technology (AMPT)
- Industrial standard package
- Electrically insulated base plate
Benefits
- Best-in-class Power Density in pin-to-pin compatible 50 mm housing to avoid paralleling of modules
- Highest surge current in standard 50 mm housing
- Predictable performance over entire lifetime
- Ready for safety applications
- Easy mounting & Faster time-to-market
Applications
- Industrial motor drives and controls
- Motor Control
- Uninterruptible power supplies (UPS)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1