60 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology
Thyristor/Thyristor 60 mm Prime Block 1800 V, 780 A module for phase control in pressure contact technology. TT780N18KOF offers highest current density and highest surge current in standard 60 mm housing.
Summary of Features
Pressure contact technology for high reliability
Industrial standard package
Electrically insulated base plate
Benefits
Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules
Highest surge current in standard 60 mm housing
Predictable performance over entire lifetime
Ready for safety applications
Easy mounting & Faster time-to-market
Applications
Commercial, construction and agricultural vehicles (CAV)
General purpose motor drive - variating frequency and voltage
Medium voltage (MV) drive
Traction
Uninterruptible power supplies (UPS)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1
60 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology
Thyristor/Thyristor 60 mm Prime Block 1800 V, 780 A module for phase control in pressure contact technology. TT780N18KOF offers highest current density and highest surge current in standard 60 mm housing.
Summary of Features
- Pressure contact technology for high reliability
- Industrial standard package
- Electrically insulated base plate
Benefits
- Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules
- Highest surge current in standard 60 mm housing
- Predictable performance over entire lifetime
- Ready for safety applications
- Easy mounting & Faster time-to-market
Applications
- Commercial, construction and agricultural vehicles (CAV)
- General purpose motor drive - variating frequency and voltage
- Medium voltage (MV) drive
- Traction
- Uninterruptible power supplies (UPS)
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1