Infineon Technologies AG Thyristor / Diode Modules TT190N16SOF

Description
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology: TT162N16KOF Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Commercial, construction and agricultural vehicles (CAV) Motor Control
Request a Quote Datasheet
Description
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology: TT162N16KOF Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Commercial, construction and agricultural vehicles (CAV) Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TT190N16SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TT190N16SOF
Thyristor / Diode Modules TT190N16SOF
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology: TT162N16KOF Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Commercial, construction and agricultural vehicles (CAV) Motor Control

34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology

Thyristor/Thyristor 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology: TT162N16KOF


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Electrically insulated base plate

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • Optimized for less performant heat sinks

Applications

  • Commercial, construction and agricultural vehicles (CAV)
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TT190N16SOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TD520N22KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60AT-1, BG-PB60E2C-1
View Details
Silicon Diodes - IDFW60C65D1 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package TO-247; PG-HSIP247-3
VF 1.45 to 1.75 volts
View Details
2 suppliers
Silicon Diodes - IDP40E65D2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Configuration Single
RoHS Compliant RoHS
Package TO-220; PG-TO220-2
View Details
2 suppliers
CoolSiC™ Schottky Diodes - IDW40G65C5 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package PG-TO247-3
VF 1.5 volts
View Details
3 suppliers