50 mm Thyristor/Diode Module with 1600 V in solder bond technology
Thyristor/Diode 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology. This module is also available with pre-applied Thermal Interface Material. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
Solder bond technology
Industrial standard package
Electrically insulated copper base plate
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
One-stop-shop due to complete module technology portfolio
Applications
General purpose motor drive - variating frequency and voltage
Motor Control
Uninterruptible power supplies (UPS)
50 mm Thyristor/Diode Module with 1600 V in solder bond technology
Thyristor/Diode 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology. This module is also available with pre-applied Thermal Interface Material. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
- Solder bond technology
- Industrial standard package
- Electrically insulated copper base plate
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- One-stop-shop due to complete module technology portfolio
Applications
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Uninterruptible power supplies (UPS)