Infineon Technologies AG Thyristor / Diode Modules TD390N16SOF

Description
50 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD390N18SOF and if you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
50 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD390N18SOF and if you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TD390N16SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TD390N16SOF
Thyristor / Diode Modules TD390N16SOF
50 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD390N18SOF and if you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)

50 mm Thyristor/Diode Module with 1600 V in solder bond technology

Thyristor/Diode 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need higher blocking voltage go to TD390N18SOF and if you need additional features or higher performance go to pressure contact technology.


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Highest current rating in 50 mm foot print

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • Optimized for less performant heat sinks

Applications

  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TD390N16SOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products