50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology
Thyristor/Thyristor 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. If you need higher blocking voltage go to TT390N18SOF.
Summary of Features
Solder bond technology
Industrial standard package
Highest current rating in 50 mm foot print
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
Optimized for less performant heat sinks
Applications
Motor Control
Uninterruptible power supplies (UPS)
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology
Thyristor/Thyristor 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. If you need higher blocking voltage go to TT390N18SOF.
Summary of Features
- Solder bond technology
- Industrial standard package
- Highest current rating in 50 mm foot print
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- Optimized for less performant heat sinks
Applications
- Motor Control
- Uninterruptible power supplies (UPS)