Infineon Technologies AG Thyristor / Diode Modules TD190N16SOF

Description
34 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules
Request a Quote Datasheet
Description
34 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TD190N16SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TD190N16SOF
Thyristor / Diode Modules TD190N16SOF
34 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Uninterruptible power supplies (UPS) Designers who used this product also designed with 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FD400R12KE3 | IGBT modules FF300R12ME4_B11 | IGBT modules FF450R12ME4_B11 | IGBT modules

34 mm Thyristor/Diode Module with 1600 V in solder bond technology

Thyristor/Diode 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology.


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Electrically insulated base plate

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • Optimized for less performant heat sinks

Applications

  • General purpose motor drive - variating frequency and voltage
  • Servo motor drive and control
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 1ED3491MC12M |
    Gate driver ICs
  • FD400R12KE3 |
    IGBT modules
  • FF300R12ME4_B11 |
    IGBT modules
  • FF450R12ME4_B11 |
    IGBT modules
  • 1ED3491MC12M |
    Gate driver ICs
  • FD400R12KE3 |
    IGBT modules
  • FF300R12ME4_B11 |
    IGBT modules
  • FF450R12ME4_B11 |
    IGBT modules
  • 1ED3491MC12M |
    Gate driver ICs
  • FD400R12KE3 |
    IGBT modules
  • FF300R12ME4_B11 |
    IGBT modules
  • FF450R12ME4_B11 |
    IGBT modules
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TD190N16SOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - D2450N06T - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-D5814K0-1
VRRM 600 volts
View Details
3 suppliers
Thyristor / Diode Modules - ETT630N16P60 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60E2E-1, BG-PB60ECO-1
View Details