Infineon Technologies AG Diodes, Rectifiers - Single - SMBD70LT1 SMBD70LT1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 327859-SMBD70LT1 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 327859-SMBD70LT1 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SMBD70LT1 - 327859-SMBD70LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMBD70LT1
327859-SMBD70LT1
Diodes, Rectifiers - Single - SMBD70LT1 327859-SMBD70LT1
Manufacturer: Infineon Technologies Win Source Part Number: 327859-SMBD70LT1 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 327859-SMBD70LT1
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 327859-SMBD70LT1
Product Name Diodes, Rectifiers - Single - SMBD70LT1
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 8.5 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
RF Diodes - SMP1345-075LF - 1098577-SMP1345-075LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details