Infineon Technologies AG Thyristor / Diode Modules TT320N18SOF

Description
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1800 V, 320 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications General purpose motor drive - variating frequency and voltage Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1800 V, 320 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications General purpose motor drive - variating frequency and voltage Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TT320N18SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TT320N18SOF
Thyristor / Diode Modules TT320N18SOF
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1800 V, 320 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Electrically insulated base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications General purpose motor drive - variating frequency and voltage Motor Control Uninterruptible power supplies (UPS)

50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology

Thyristor/Thyristor 50 mm Eco Block 1800 V, 320 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology.


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Electrically insulated base plate

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • One-stop-shop due to complete module technology portfolio

Applications

  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TT320N18SOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TT280N16SOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB50SB-1
View Details
Thyristor / Diode Modules - ETT580N16P60 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60E2E-1, BG-PB60ECO-1
View Details
Thyristor / Diode Modules - TT700N22KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60E2C-1, BG-PB60AT-1
View Details
Thyristor / Diode Modules - TT60N16SOFB01 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-SB20-1
View Details