Infineon Technologies AG Thyristor / Diode Modules TT320N16SOF TIM

Description
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic systems. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT330N16KOF TIM Summary of Features Solder bond technology Industrial standard package Electrically insulated copper base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic systems. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT330N16KOF TIM Summary of Features Solder bond technology Industrial standard package Electrically insulated copper base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TT320N16SOF TIM - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TT320N16SOF TIM
Thyristor / Diode Modules TT320N16SOF TIM
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic systems. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT330N16KOF TIM Summary of Features Solder bond technology Industrial standard package Electrically insulated copper base plate Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting One-stop-shop due to complete module technology portfolio Applications Motor Control Uninterruptible power supplies (UPS)

50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology

Thyristor/Thyristor 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic systems. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology: TT330N16KOF TIM


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Electrically insulated copper base plate

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • One-stop-shop due to complete module technology portfolio

Applications

  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TT320N16SOF TIM
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TD600N16KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60AT-1, BG-PB60E2C-1
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Diode Discs - Rectifier Diodes - D2201N45T - D2201N45T - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-D10026K-1
VRRM 4500 volts
View Details
2 suppliers
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD150E65E7 - IDWD150E65E7 - Infineon Technologies AG
Specs
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-2
View Details