50 mm Thyristor/Diode Module with 1600 V in pressure contact technology
Thyristor/Diode 50 mm Power Block 1600 V, 330 A module for phase control with high reliable pressure contact technology. Also available with pre-applied Thermal Interface Material.
Summary of Features
Pressure contact technology for high reliability
Industrial standard package
Electrically insulated baseplate
Short on fail
Highest robustness
Benefits
Designed for high overload and power cycling requirements
High DC blocking stability over whole lifetime
High surge current capability especially for short grid spikes
One supplier for a broad range of Power Block Modules
Potential Applications
Motor Control and Drives
Industrial heating and welding
Wind energy systems
Traction
Uninterruptible Power Supply (UPS)
Commercial, construction and agricultural vehicles (CAV)
Applications
General purpose motor drive - variating frequency and voltage
HVAC control module
Designers who used this product also designed with
S25FL128LAGMFI010 | Quad SPI Flash
CY14B108N-BA25XI | nvSRAM (non-volatile SRAM)
T1190N16TOF VT | Thyristor Discs
T720N16TOF Thyristor Discs
1ED3491MC12M | Gate driver ICs
FF900R12ME7_B11 | IGBT modules
S25FL128LAGMFI010 | Quad SPI Flash
CY14B108N-BA25XI | nvSRAM (non-volatile SRAM)
T1190N16TOF VT | Thyristor Discs
T720N16TOF Thyristor Discs
1ED3491MC12M | Gate driver ICs
FF900R12ME7_B11 | IGBT modules
S25FL128LAGMFI010 | Quad SPI Flash
CY14B108N-BA25XI | nvSRAM (non-volatile SRAM)
1 2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2
50 mm Thyristor/Diode Module with 1600 V in pressure contact technology
Thyristor/Diode 50 mm Power Block 1600 V, 330 A module for phase control with high reliable pressure contact technology. Also available with pre-applied Thermal Interface Material.
Summary of Features
- Pressure contact technology for high reliability
- Industrial standard package
- Electrically insulated baseplate
- Short on fail
- Highest robustness
Benefits
- Designed for high overload and power cycling requirements
- High DC blocking stability over whole lifetime
- High surge current capability especially for short grid spikes
- One supplier for a broad range of Power Block Modules
Potential Applications
- Motor Control and Drives
- Industrial heating and welding
- Wind energy systems
- Traction
- Uninterruptible Power Supply (UPS)
- Commercial, construction and agricultural vehicles (CAV)
Applications
- General purpose motor drive - variating frequency and voltage
- HVAC control module
Designers who used this product also designed with
- S25FL128LAGMFI010 |
Quad SPI Flash
- CY14B108N-BA25XI |
nvSRAM (non-volatile SRAM)
- T1190N16TOF VT |
Thyristor Discs
- T720N16TOF
Thyristor Discs
- 1ED3491MC12M |
Gate driver ICs
- FF900R12ME7_B11 |
IGBT modules
- S25FL128LAGMFI010 |
Quad SPI Flash
- CY14B108N-BA25XI |
nvSRAM (non-volatile SRAM)
- T1190N16TOF VT |
Thyristor Discs
- T720N16TOF
Thyristor Discs
- 1ED3491MC12M |
Gate driver ICs
- FF900R12ME7_B11 |
IGBT modules
- S25FL128LAGMFI010 |
Quad SPI Flash
- CY14B108N-BA25XI |
nvSRAM (non-volatile SRAM)
1
2
This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2