Infineon Technologies AG Thyristor / Diode Modules TT390N18SOF

Description
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TT390N18SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TT390N18SOF
Thyristor / Diode Modules TT390N18SOF
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology. Summary of Features Solder bond technology Industrial standard package Highest current rating in 50 mm foot print Benefits Cost effective solution for higher competitiveness Predictably high performance and lifetime due to 100% x-ray monitoring Solid base plate for fast and easy mounting Optimized for less performant heat sinks Applications Motor Control Uninterruptible power supplies (UPS)

50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology

Thyristor/Thyristor 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. If you need additional features or higher performance go to pressure contact technology.


Summary of Features

  • Solder bond technology
  • Industrial standard package
  • Highest current rating in 50 mm foot print

Benefits

  • Cost effective solution for higher competitiveness
  • Predictably high performance and lifetime due to 100% x-ray monitoring
  • Solid base plate for fast and easy mounting
  • Optimized for less performant heat sinks

Applications

  • Motor Control
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TT390N18SOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - ETT630N18P60 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60E2A-1, BG-PB60ECO-1
View Details
CoolSiC™ Schottky Diodes - IDH12G65C5 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package TO-220; PG-TO220-2
VF 1.5 volts
View Details
Thyristor / Diode Modules - TD120N16SOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-SB20-1
View Details
2 suppliers