20 mm Thyristor/Thyristor module with 1600 V in solder bond technology
Thyristor/Thyristor 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. If you need additional features or higher performance please also find our Power Block Thyristor Modules for Phase Control with high reliable pressure contact technology: TT92N16KOF
Summary of Features
Industrial standard package
Electrically insulated copper base plate
Benefits
Cost effective
Low weight
UL recognized
Potential Applications
Motor control and drives
Uninterruptible power supply (UPS)
Industrial heating and welding
Commercial, construction and agricultural vehicles (CAV)
Applications
General purpose motor drive - variating frequency and voltage
20 mm Thyristor/Thyristor module with 1600 V in solder bond technology
Thyristor/Thyristor 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. If you need additional features or higher performance please also find our Power Block Thyristor Modules for Phase Control with high reliable pressure contact technology: TT92N16KOF
Summary of Features
- Industrial standard package
- Electrically insulated copper base plate
Benefits
- Cost effective
- Low weight
- UL recognized
Potential Applications
- Motor control and drives
- Uninterruptible power supply (UPS)
- Industrial heating and welding
- Commercial, construction and agricultural vehicles (CAV)
Applications
- General purpose motor drive - variating frequency and voltage