Infineon Technologies AG Thyristor / Diode Modules TT700N22KOF

Description
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. TT700N22KOF offers highest current density and highest surge current in standard 60 mm housing. Also available with preapplied Thermal Interface Material: TT700N22KOF TIM Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated base plate Benefits Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules Highest surge current in standard 60 mm housing Predictable performance over entire lifetime Ready for safety applications Easy mounting & Faster time-to-market Applications Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2 This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1
Request a Quote Datasheet
Description
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. TT700N22KOF offers highest current density and highest surge current in standard 60 mm housing. Also available with preapplied Thermal Interface Material: TT700N22KOF TIM Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated base plate Benefits Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules Highest surge current in standard 60 mm housing Predictable performance over entire lifetime Ready for safety applications Easy mounting & Faster time-to-market Applications Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2 This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TT700N22KOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TT700N22KOF
Thyristor / Diode Modules TT700N22KOF
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. TT700N22KOF offers highest current density and highest surge current in standard 60 mm housing. Also available with preapplied Thermal Interface Material: TT700N22KOF TIM Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated base plate Benefits Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules Highest surge current in standard 60 mm housing Predictable performance over entire lifetime Ready for safety applications Easy mounting & Faster time-to-market Applications Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2 This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1

60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology

Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. TT700N22KOF offers highest current density and highest surge current in standard 60 mm housing.

Also available with preapplied Thermal Interface Material: TT700N22KOF TIM


Summary of Features

  • Pressure contact technology for high reliability
  • Industrial standard package
  • Electrically insulated base plate

Benefits

  • Best-in-class Power Density in pin-to-pin compatible 60 mm housing to avoid paralleling of modules
  • Highest surge current in standard 60 mm housing
  • Predictable performance over entire lifetime
  • Ready for safety applications
  • Easy mounting & Faster time-to-market

Applications

  • Medium voltage (MV) drive
  • Motor Control
  • Uninterruptible power supplies (UPS)

This Pressure contact modules can be combined with our GATELEAD L=500 PB34-60_2


This Pressure contact modules can be combined with our GATELEAD L=500 PB34-70_1

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number TT700N22KOF
Product Name Thyristor / Diode Modules
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data