34 mm Thyristor/Diode Module with 1800 V in solder bond technology
Thyristor/Diode 34 mm Eco Block 1800 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
Solder bond technology
Industrial standard package
Electrically insulated base plate
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
One-stop-shop due to complete module technology portfolio
Applications
Commercial, construction and agricultural vehicles (CAV)
General purpose motor drive - variating frequency and voltage
Motor Control
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
FF300R12ME4_B11 | IGBT modules
FD400R12KE3 | IGBT modules
FF300R12ME4_B11 | IGBT modules
FD400R12KE3 | IGBT modules
FF300R12ME4_B11 | IGBT modules
FD400R12KE3 | IGBT modules
34 mm Thyristor/Diode Module with 1800 V in solder bond technology
Thyristor/Diode 34 mm Eco Block 1800 V, 190 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
- Solder bond technology
- Industrial standard package
- Electrically insulated base plate
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- One-stop-shop due to complete module technology portfolio
Applications
- Commercial, construction and agricultural vehicles (CAV)
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- FF300R12ME4_B11 |
IGBT modules
- FD400R12KE3 |
IGBT modules
- FF300R12ME4_B11 |
IGBT modules
- FD400R12KE3 |
IGBT modules
- FF300R12ME4_B11 |
IGBT modules
- FD400R12KE3 |
IGBT modules