The P6SMB-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS DIODE 342VWM 548VC DO214AA
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB400A-E | P6SMB400A-E |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMB-E - P6SMB400A-E | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 548 volts | 548 volts |