Littelfuse, Inc. Universal Heavy Duty Rocker Switches 56000-08

Description
25A at 12V DC.Moisture-resistan t plastic housing, bezel and actuator.Glossy finish actuator and bezel.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts,Two brass blade terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Two screw terminals.
Request a Quote Datasheet
Description
25A at 12V DC.Moisture-resistan t plastic housing, bezel and actuator.Glossy finish actuator and bezel.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts,Two brass blade terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Two screw terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy Duty Rocker Switches - 56000-08 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Heavy Duty Rocker Switches
56000-08
Universal Heavy Duty Rocker Switches 56000-08
25A at 12V DC.Moisture-resistan t plastic housing, bezel and actuator.Glossy finish actuator and bezel.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts,Two brass blade terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Two screw terminals.

25A at 12V DC.Moisture-resistant plastic housing, bezel and actuator.Glossy finish actuator and bezel.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts,Two brass blade terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Two screw terminals.

Supplier's Site
Rocker Switches - F8879-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8879-ND
Rocker Switches F8879-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
56000-08
Switches - Rocker Switches 56000-08
SWITCH RKR SPST

SWITCH RKR SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 56000-08 F8879-ND 56000-08
Product Name Universal Heavy Duty Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.0598 to 0.2500 inch (1.52 to 6.35 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details