The Tippette® TIG Series, featuring a traditionally styled design and available in sealed or unsealed versions, is well-suited for general purpose applications, providing flexibility with 1-3 poles, 10-20 amps, and accommodating voltage levels of 12-24V DC and 125-250V AC. Offering 1-3 poles configurations and customizable options for ratings, colors, illuminations, and symbols Available in sealed or unsealed versions, providing users with the option for environmental protection The Tippette Series® supports amperage ranging from 10 to 20 amps and voltage levels of 12-24V DC and 125-250V AC
| Littelfuse, Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | CTRS006 |
| Product Name | Carling Retail Rocker Switches |
| Rocker Actuator | Rocker |