Littelfuse, Inc. DPDT Forward-Reverse Rocker Switch 58027-01

Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.
Request a Quote Datasheet
Description
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPDT Forward-Reverse Rocker Switch - 58027-01 - Littelfuse, Inc.
Rosemont, IL, United States
DPDT Forward-Reverse Rocker Switch
58027-01
DPDT Forward-Reverse Rocker Switch 58027-01
Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.

Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our most popular line of unlit rocker switches. These products are single-actuator switches that are commonly used for in-cabin controls, but are IP66 rated against dust and moisture. Silver contacts for corrosion resistance.

Supplier's Site Datasheet
Rocker Switches - F8903-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8903-ND
Rocker Switches F8903-ND
Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Rocker Switch SPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
58027-01
Switches - Rocker Switches 58027-01
SWITCH RKR SPST

SWITCH RKR SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58027-01 F8903-ND 58027-01
Product Name DPDT Forward-Reverse Rocker Switch Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details