25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details)
| Littelfuse, Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 58311-10 |
| Product Name | 25A Sealed Rocker Switches |
| Rocker Actuator | Rocker |
| Switch Function | Momentary |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |
| Panel Thickness | 0.0933 to 0.1874 inch (2.37 to 4.76 mm) |