Littelfuse, Inc. 25A Sealed Rocker Switches With Bright LED Illumination 58312-R4

Description
Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s).
Request a Quote Datasheet
Description
Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A Sealed Rocker Switches With Bright LED Illumination - 58312-R4 - Littelfuse, Inc.
Rosemont, IL, United States
25A Sealed Rocker Switches With Bright LED Illumination
58312-R4
25A Sealed Rocker Switches With Bright LED Illumination 58312-R4
Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s).

Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Wiring your switch: There are up to 6 terminals on this switch series. Identify each type of switch by matching it with the appropriate wiring diagram Diagrams represent the switch as seen from the back. Dotted lines indicate the internal connections of the pilot light(s).

Supplier's Site
Rocker Switches - F8926-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8926-ND
Rocker Switches F8926-ND
Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Rocker Switch SPST 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
58312-R4
Switches - Rocker Switches 58312-R4
ROCKER SPST OFF-ON

ROCKER SPST OFF-ON

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 58312-R4 F8926-ND 58312-R4
Product Name 25A Sealed Rocker Switches With Bright LED Illumination Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved) - Illuminated
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Panel Thickness 0.0933 to 0.1874 inch (2.37 to 4.76 mm)
Current Rating 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details