Littelfuse, Inc. Sealed Rocker Switches with Pilot Lights 58332-28-BP

Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.
Description
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker Switches with Pilot Lights - 58332-28-BP - Littelfuse, Inc.
Rosemont, IL, United States
Sealed Rocker Switches with Pilot Lights
58332-28-BP
Sealed Rocker Switches with Pilot Lights 58332-28-BP
58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They are weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Plastic housing, bezel and actuator. Silver contacts, Brass blade terminals.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Rocker Switches
Product Number 58332-28-BP
Product Name Sealed Rocker Switches with Pilot Lights
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0398 to 0.1000 inch (1.01 to 2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details