Littelfuse, Inc. Universal Heavy Duty Rocker Switches 57014-03

Description
25A at 12V DC. Reversing switch. See diagramMoisture-resi stant plastic housings, bezels and actuators.Glossy finish actuators and bezels except where noted.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts, brass blade or screw terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Four blade terminals.Sealed.
Request a Quote Datasheet
Description
25A at 12V DC. Reversing switch. See diagramMoisture-resi stant plastic housings, bezels and actuators.Glossy finish actuators and bezels except where noted.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts, brass blade or screw terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Four blade terminals.Sealed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy Duty Rocker Switches - 57014-03 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Heavy Duty Rocker Switches
57014-03
Universal Heavy Duty Rocker Switches 57014-03
25A at 12V DC. Reversing switch. See diagramMoisture-resi stant plastic housings, bezels and actuators.Glossy finish actuators and bezels except where noted.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts, brass blade or screw terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Four blade terminals.Sealed.

25A at 12V DC. Reversing switch. See diagramMoisture-resistant plastic housings, bezels and actuators.Glossy finish actuators and bezels except where noted.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts, brass blade or screw terminals.White actuator.Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).Four blade terminals.Sealed.

Supplier's Site
Rocker Switches - F8895-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
F8895-ND
Rocker Switches F8895-ND
Rocker Switch DPDT 25A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 25A (DC) Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Rocker Switches Rocker Switches
Product Number 57014-03 F8895-ND
Product Name Universal Heavy Duty Rocker Switches Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Standards / Compliances RoHS
Actuator Material Plastic
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12RCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details